Vishay Intertechnology, Inc. RES 33.6K OHM 1/4W 1% AXIAL RN60D3362FB14

Description
RES 33.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.6K OHM 1/4W 1% AXIAL - RN60D3362FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.6K OHM 1/4W 1% AXIAL
RN60D3362FB14
RES 33.6K OHM 1/4W 1% AXIAL RN60D3362FB14
RES 33.6Kohm 1/4W 1% AXIAL

RES 33.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D3362FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D3362FB14-ND
Through Hole Resistors RN60D3362FB14-ND
33.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D3362FB14 RN60D3362FB14-ND
Product Name RES 33.6K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers