Vishay Precision Group RN60D3322FB14 RN60D3322FB14

Description
RN60D3322FB14
Request a Quote Datasheet
Description
RN60D3322FB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN60D3322FB14 - RN60D3322FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN60D3322FB14
RN60D3322FB14
RN60D3322FB14 RN60D3322FB14
RN60D3322FB14

RN60D3322FB14

Supplier's Site
Through Hole Resistors - RN60D3322FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D3322FB14-ND
Through Hole Resistors RN60D3322FB14-ND
33.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 33.2Kohm, 250Mw, 1%; Resistance Vishay - 03F8637 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33.2Kohm, 250Mw, 1%; Resistance Vishay
03F8637
Metal Film Resistor, 33.2Kohm, 250Mw, 1%; Resistance Vishay 03F8637
METAL FILM RESISTOR, 33.2KOHM, 250mW, 1%; Resistance:33.2kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 33.2KOHM, 250mW, 1%; Resistance:33.2kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D3322FB14 RN60D3322FB14-ND 03F8637
Product Name RN60D3322FB14 Through Hole Resistors Metal Film Resistor, 33.2Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers