Vishay Precision Group Through Hole Resistors RN60D3010FB14

Description
301 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
301 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60D3010FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D3010FB14-ND
Through Hole Resistors 541-RN60D3010FB14-ND
301 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - RN60D3010FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN60D3010FB14
Metal Film Resistors - RN60D3010FB14
Metal Film Resistors - Through Hole 1/4watt 301ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/4watt 301ohms 1% 100ppm

Supplier's Site
Resistor;Metal Film;Res 301 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200448 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 301 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200448
Resistor;Metal Film;Res 301 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200448
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 301 Ohm, 250Mw, 1%; Resistance Vishay - 83F1676 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 301 Ohm, 250Mw, 1%; Resistance Vishay
83F1676
Metal Film Resistor, 301 Ohm, 250Mw, 1%; Resistance Vishay 83F1676
METAL FILM RESISTOR, 301 OHM, 250mW, 1%; Resistance:301ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 301 OHM, 250mW, 1%; Resistance:301ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RN60D3010FB14-ND RN60D3010FB14 70200448 83F1676
Product Name Through Hole Resistors Metal Film Resistors - Resistor;Metal Film;Res 301 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military Metal Film Resistor, 301 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads Axial Leaded
Resistance Range 301 ohms 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details