Vishay Intertechnology, Inc. Res Metal Film 2.87K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D2871FB14

Description
Res Metal Film 2.87K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.87K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.87K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk - RN60D2871FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.87K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
RN60D2871FB14
Res Metal Film 2.87K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D2871FB14
Res Metal Film 2.87K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 2.87K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RN60D2871FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D2871FB14-ND
Through Hole Resistors 541-RN60D2871FB14-ND
2.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 2.87 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200508 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 2.87 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200508
Resistor;Metal Film;Res 2.87 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200508
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN60D2871FB14 541-RN60D2871FB14-ND 70200508
Product Name Res Metal Film 2.87K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor;Metal Film;Res 2.87 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details