Vishay Intertechnology, Inc. RES 28.1K OHM 1/4W 1% AXIAL RN60D2812FR36

Description
RES 28.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.1K OHM 1/4W 1% AXIAL - RN60D2812FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.1K OHM 1/4W 1% AXIAL
RN60D2812FR36
RES 28.1K OHM 1/4W 1% AXIAL RN60D2812FR36
RES 28.1Kohm 1/4W 1% AXIAL

RES 28.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D2812FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2812FR36-ND
Through Hole Resistors RN60D2812FR36-ND
28.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D2812FR36 RN60D2812FR36-ND
Product Name RES 28.1K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details