Vishay Intertechnology, Inc. RES 27.5K OHM 1/4W 1% AXIAL RN60D2752FB14

Description
RES 27.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.5K OHM 1/4W 1% AXIAL - RN60D2752FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.5K OHM 1/4W 1% AXIAL
RN60D2752FB14
RES 27.5K OHM 1/4W 1% AXIAL RN60D2752FB14
RES 27.5Kohm 1/4W 1% AXIAL

RES 27.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D2752FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2752FB14-ND
Through Hole Resistors RN60D2752FB14-ND
27.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D2752FB14 RN60D2752FB14-ND
Product Name RES 27.5K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers