Vishay Intertechnology, Inc. Through Hole Resistors RN60D25R5FRE6

Description
25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D25R5FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D25R5FRE6-ND
Through Hole Resistors RN60D25R5FRE6-ND
25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 25.5 OHM 1/4W 1% AXIAL - RN60D25R5FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1/4W 1% AXIAL
RN60D25R5FRE6
RES 25.5 OHM 1/4W 1% AXIAL RN60D25R5FRE6
RES 25.5ohm 1/4W 1% AXIAL

RES 25.5ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,25.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C1368 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,25.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C1368
Resistor,metal Film,25.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C1368
Resistor,Metal Film,25.5Ohms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,25.5Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D25R5FRE6-ND RN60D25R5FRE6 59C1368
Product Name Through Hole Resistors RES 25.5 OHM 1/4W 1% AXIAL Resistor,metal Film,25.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details