Vishay Intertechnology, Inc. Through Hole Resistors RN60D2553FB14

Description
255 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
255 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D2553FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2553FB14-ND
Through Hole Resistors RN60D2553FB14-ND
255 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

255 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 255K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk - RN60D2553FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 255K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
RN60D2553FB14
Res Metal Film 255K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D2553FB14
Res Metal Film 255K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 255K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60D2553FB14-ND RN60D2553FB14
Product Name Through Hole Resistors Res Metal Film 255K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers