Vishay Precision Group Through Hole Resistors RN60D24R9FB14

Description
24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D24R9FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D24R9FB14-ND
Through Hole Resistors RN60D24R9FB14-ND
24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RN60D24R9FB14 - RN60D24R9FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN60D24R9FB14
RN60D24R9FB14
RN60D24R9FB14 RN60D24R9FB14
RN60D24R9FB14

RN60D24R9FB14

Supplier's Site
Metal Film Resistor, 24.9 Ohm, 250Mw, 1%; Resistance Vishay - 83F1667 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 24.9 Ohm, 250Mw, 1%; Resistance Vishay
83F1667
Metal Film Resistor, 24.9 Ohm, 250Mw, 1%; Resistance Vishay 83F1667
METAL FILM RESISTOR, 24.9 OHM, 250mW, 1%; Resistance:24.9ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 24.9 OHM, 250mW, 1%; Resistance:24.9ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 24.9 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200417 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 24.9 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200417
Resistor;Metal Film;Res 24.9 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200417
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D24R9FB14-ND RN60D24R9FB14 83F1667 70200417
Product Name Through Hole Resistors RN60D24R9FB14 Metal Film Resistor, 24.9 Ohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 24.9 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details