Vishay Intertechnology, Inc. RES 24.3 OHM 1/4W 1% AXIAL RN60D24R3FRSL

Description
RES 24.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 1/4W 1% AXIAL - RN60D24R3FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1/4W 1% AXIAL
RN60D24R3FRSL
RES 24.3 OHM 1/4W 1% AXIAL RN60D24R3FRSL
RES 24.3ohm 1/4W 1% AXIAL

RES 24.3ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D24R3FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D24R3FRSL-ND
Through Hole Resistors RN60D24R3FRSL-ND
24.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D24R3FRSL RN60D24R3FRSL-ND
Product Name RES 24.3 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details