Vishay Intertechnology, Inc. RES 23.7 OHM 1/4W 1% AXIAL RN60D23R7FBSL

Description
RES 23.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1/4W 1% AXIAL - RN60D23R7FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1/4W 1% AXIAL
RN60D23R7FBSL
RES 23.7 OHM 1/4W 1% AXIAL RN60D23R7FBSL
RES 23.7ohm 1/4W 1% AXIAL

RES 23.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D23R7FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D23R7FBSL-ND
Through Hole Resistors RN60D23R7FBSL-ND
23.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D23R7FBSL RN60D23R7FBSL-ND
Product Name RES 23.7 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details