Vishay Intertechnology, Inc. Res Metal Film 23.2K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole RN60D2322FB14

Description
Res Metal Film 23.2K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 23.2K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 23.2K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole - RN60D2322FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 23.2K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole
RN60D2322FB14
Res Metal Film 23.2K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole RN60D2322FB14
Res Metal Film 23.2K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 23.2K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RN60D2322FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D2322FB14-ND
Through Hole Resistors 541-RN60D2322FB14-ND
23.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D2322FB14 541-RN60D2322FB14-ND
Product Name Res Metal Film 23.2K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details