Vishay Intertechnology, Inc. Through Hole Resistors RN60D22R6FBSL

Description
22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D22R6FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D22R6FBSL-ND
Through Hole Resistors RN60D22R6FBSL-ND
22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22.6 OHM 1/4W 1% AXIAL - RN60D22R6FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1/4W 1% AXIAL
RN60D22R6FBSL
RES 22.6 OHM 1/4W 1% AXIAL RN60D22R6FBSL
RES 22.6ohm 1/4W 1% AXIAL

RES 22.6ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60D22R6FBSL-ND RN60D22R6FBSL
Product Name Through Hole Resistors RES 22.6 OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers