Vishay Intertechnology, Inc. METAL FILM,1/4W,22.1,1%,100PPM,BULK RN60D22R1FB14

Description
METAL FILM,1/4W,22.1,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,22.1,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,22.1,1%,100PPM,BULK - RN60D22R1FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,22.1,1%,100PPM,BULK
RN60D22R1FB14
METAL FILM,1/4W,22.1,1%,100PPM,BULK RN60D22R1FB14
METAL FILM,1/4W,22.1,1%,10 0PPM,BULK

METAL FILM,1/4W,22.1,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN60D22R1FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D22R1FB14-ND
Through Hole Resistors RN60D22R1FB14-ND
22.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 22.1 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200416 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 22.1 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200416
Resistor;Metal Film;Res 22.1 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200416
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 22.1 Ohm, 250Mw, 1%; Resistance Vishay - 03F8329 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22.1 Ohm, 250Mw, 1%; Resistance Vishay
03F8329
Metal Film Resistor, 22.1 Ohm, 250Mw, 1%; Resistance Vishay 03F8329
METAL FILM RESISTOR, 22.1 OHM, 250mW, 1%; Resistance:22.1ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 22.1 OHM, 250mW, 1%; Resistance:22.1ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D22R1FB14 RN60D22R1FB14-ND 70200416 03F8329
Product Name METAL FILM,1/4W,22.1,1%,100PPM,BULK Through Hole Resistors Resistor;Metal Film;Res 22.1 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military Metal Film Resistor, 22.1 Ohm, 250Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details