Vishay Intertechnology, Inc. Through Hole Resistors RN60D2204FB14

Description
2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D2204FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2204FB14-ND
Through Hole Resistors RN60D2204FB14-ND
2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.2M OHM 1/4W 1% AXIAL - RN60D2204FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1/4W 1% AXIAL
RN60D2204FB14
RES 2.2M OHM 1/4W 1% AXIAL RN60D2204FB14
RES 2.2Mohm 1/4W 1% AXIAL

RES 2.2Mohm 1/4W 1% AXIAL

Supplier's Site
Metal Film Resistors, Cmf-60 2.2M 1% T-1 Rn60D2204F B14 Vishay - 29C4133 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, Cmf-60 2.2M 1% T-1 Rn60D2204F B14 Vishay
29C4133
Metal Film Resistors, Cmf-60 2.2M 1% T-1 Rn60D2204F B14 Vishay 29C4133
METAL FILM RESISTORS, CMF-60 2.2M 1% T-1 RN60D2204F B14

METAL FILM RESISTORS, CMF-60 2.2M 1% T-1 RN60D2204F B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D2204FB14-ND RN60D2204FB14 29C4133
Product Name Through Hole Resistors RES 2.2M OHM 1/4W 1% AXIAL Metal Film Resistors, Cmf-60 2.2M 1% T-1 Rn60D2204F B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details