Vishay Intertechnology, Inc. RES 215 OHM 1/4W 1% AXIAL RN60D2150FR36

Description
RES 215ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/4W 1% AXIAL - RN60D2150FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/4W 1% AXIAL
RN60D2150FR36
RES 215 OHM 1/4W 1% AXIAL RN60D2150FR36
RES 215ohm 1/4W 1% AXIAL

RES 215ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D2150FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2150FR36-ND
Through Hole Resistors RN60D2150FR36-ND
215 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,215Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C1233 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,215Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C1233
Resistor,metal Film,215Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C1233
Resistor,Metal Film,215Ohms,300WV,1 +/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,215Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D2150FR36 RN60D2150FR36-ND 59C1233
Product Name RES 215 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,215Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details