Vishay Intertechnology, Inc. RES 21K OHM 1/4W 1% AXIAL RN60D2102FRSL

Description
RES 21Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 21Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 1/4W 1% AXIAL - RN60D2102FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1/4W 1% AXIAL
RN60D2102FRSL
RES 21K OHM 1/4W 1% AXIAL RN60D2102FRSL
RES 21Kohm 1/4W 1% AXIAL

RES 21Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D2102FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2102FRSL-ND
Through Hole Resistors RN60D2102FRSL-ND
21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D2102FRSL RN60D2102FRSL-ND
Product Name RES 21K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers