Vishay Intertechnology, Inc. METAL FILM,1/4W,20.5K,1%,100PPM,BULK RN60D2052FB14

Description
METAL FILM,1/4W,20.5K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,20.5K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,20.5K,1%,100PPM,BULK - RN60D2052FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,20.5K,1%,100PPM,BULK
RN60D2052FB14
METAL FILM,1/4W,20.5K,1%,100PPM,BULK RN60D2052FB14
METAL FILM,1/4W,20.5K,1%,1 00PPM,BULK

METAL FILM,1/4W,20.5K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN60D2052FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2052FB14-ND
Through Hole Resistors RN60D2052FB14-ND
20.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D2052FB14 RN60D2052FB14-ND
Product Name METAL FILM,1/4W,20.5K,1%,100PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers