Vishay Intertechnology, Inc. Res Metal Film 205 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D2050FB14

Description
Res Metal Film 205 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 205 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 205 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk - RN60D2050FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 205 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
RN60D2050FB14
Res Metal Film 205 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D2050FB14
Res Metal Film 205 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 205 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through-Hole 0.25 W 205 ohm Resistor - 53-RN60D2050FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25 W 205 ohm Resistor
53-RN60D2050FB14
Through-Hole 0.25 W 205 ohm Resistor 53-RN60D2050FB14
RESISTOR, METAL FILM, 0.25 W, 1 %, 100 ppm, 205 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN60D2050FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 205 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 205 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D2050FB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.25 W, 1 %, 100 ppm, 205 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN60D2050FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25 W, 205 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25 W, 205 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D2050FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RN60D2050FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D2050FB14-ND
Through Hole Resistors RN60D2050FB14-ND
205 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

205 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors 1/4watt 205ohms 1% 100ppm - 873-RN60D2050FB14 - Utmel Electronic Limited
Hong Kong, China
Metal Film Resistors 1/4watt 205ohms 1% 100ppm
873-RN60D2050FB14
Metal Film Resistors 1/4watt 205ohms 1% 100ppm 873-RN60D2050FB14
Metal Film Resistors 1/4watt 205ohms 1% 100ppm

Metal Film Resistors 1/4watt 205ohms 1% 100ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D2050FB14 53-RN60D2050FB14 RN60D2050FB14-ND 873-RN60D2050FB14
Product Name Res Metal Film 205 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk Through-Hole 0.25 W 205 ohm Resistor Through Hole Resistors Metal Film Resistors 1/4watt 205ohms 1% 100ppm
Technology / Construction MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads; Through Hole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers