Vishay Intertechnology, Inc. RES 19.6 OHM 1/4W 1% AXIAL RN60D19R6FR36

Description
RES 19.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6 OHM 1/4W 1% AXIAL - RN60D19R6FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1/4W 1% AXIAL
RN60D19R6FR36
RES 19.6 OHM 1/4W 1% AXIAL RN60D19R6FR36
RES 19.6ohm 1/4W 1% AXIAL

RES 19.6ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D19R6FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D19R6FR36-ND
Through Hole Resistors RN60D19R6FR36-ND
19.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,19.6Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C1148 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.6Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C1148
Resistor,metal Film,19.6Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C1148
Resistor,Metal Film,19.6Ohms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,19.6Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D19R6FR36 RN60D19R6FR36-ND 59C1148
Product Name RES 19.6 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,19.6Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers