Vishay Intertechnology, Inc. Through Hole Resistors RN60D18R2FB14

Description
18.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D18R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D18R2FB14-ND
Through Hole Resistors RN60D18R2FB14-ND
18.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18.2 OHM 1/4W 1% AXIAL - RN60D18R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/4W 1% AXIAL
RN60D18R2FB14
RES 18.2 OHM 1/4W 1% AXIAL RN60D18R2FB14
RES 18.2ohm 1/4W 1% AXIAL

RES 18.2ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,18.2Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay - 20C6139 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.2Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay
20C6139
Resistor,metal Film,18.2Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay 20C6139
Resistor,Metal Film,18.2Ohms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle RoHS Compliant: No

Resistor,Metal Film,18.2Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D18R2FB14-ND RN60D18R2FB14 20C6139
Product Name Through Hole Resistors RES 18.2 OHM 1/4W 1% AXIAL Resistor,metal Film,18.2Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18.2 ohms 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details