Vishay Intertechnology, Inc. RES 18.2K OHM 1/4W 1% AXIAL RN60D1822FR36

Description
RES 18.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/4W 1% AXIAL - RN60D1822FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/4W 1% AXIAL
RN60D1822FR36
RES 18.2K OHM 1/4W 1% AXIAL RN60D1822FR36
RES 18.2Kohm 1/4W 1% AXIAL

RES 18.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1822FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1822FR36-ND
Through Hole Resistors RN60D1822FR36-ND
18.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,18.2Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C1119 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.2Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C1119
Resistor,metal Film,18.2Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C1119
Resistor,Metal Film,18.2KOhms,300WV ,1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,18.2KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D1822FR36 RN60D1822FR36-ND 59C1119
Product Name RES 18.2K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,18.2Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers