Vishay Intertechnology, Inc. RES 17K OHM 1/4W 1% AXIAL RN60D1702FRE6

Description
RES 17Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 17Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17K OHM 1/4W 1% AXIAL - RN60D1702FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17K OHM 1/4W 1% AXIAL
RN60D1702FRE6
RES 17K OHM 1/4W 1% AXIAL RN60D1702FRE6
RES 17Kohm 1/4W 1% AXIAL

RES 17Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1702FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1702FRE6-ND
Through Hole Resistors RN60D1702FRE6-ND
17 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1702FRE6 RN60D1702FRE6-ND
Product Name RES 17K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details