Vishay Intertechnology, Inc. RES 16.2 OHM 1/4W 1% AXIAL RN60D16R2FBSL

Description
RES 16.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1/4W 1% AXIAL - RN60D16R2FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1/4W 1% AXIAL
RN60D16R2FBSL
RES 16.2 OHM 1/4W 1% AXIAL RN60D16R2FBSL
RES 16.2ohm 1/4W 1% AXIAL

RES 16.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D16R2FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D16R2FBSL-ND
Through Hole Resistors RN60D16R2FBSL-ND
16.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D16R2FBSL RN60D16R2FBSL-ND
Product Name RES 16.2 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details