165 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Res Metal Film 165K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Resistor,Metal Film,165KOhms,300WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-RN60D1653FB14-ND | RN60D1653FB14 | 03F8704 |
| Product Name | Through Hole Resistors | Res Metal Film 165K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk | Resistor,metal Film,165Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % |