Vishay Intertechnology, Inc. RES 15.8K OHM 1/4W 1% AXIAL RN60D1582FRSL

Description
RES 15.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1/4W 1% AXIAL - RN60D1582FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/4W 1% AXIAL
RN60D1582FRSL
RES 15.8K OHM 1/4W 1% AXIAL RN60D1582FRSL
RES 15.8Kohm 1/4W 1% AXIAL

RES 15.8Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1582FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1582FRSL-ND
Through Hole Resistors RN60D1582FRSL-ND
15.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1582FRSL RN60D1582FRSL-ND
Product Name RES 15.8K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details