Vishay Intertechnology, Inc. RES 143 OHM 1/4W 1% AXIAL RN60D1430FRSL

Description
RES 143ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 143ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1/4W 1% AXIAL - RN60D1430FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/4W 1% AXIAL
RN60D1430FRSL
RES 143 OHM 1/4W 1% AXIAL RN60D1430FRSL
RES 143ohm 1/4W 1% AXIAL

RES 143ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1430FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1430FRSL-ND
Through Hole Resistors RN60D1430FRSL-ND
143 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

143 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1430FRSL RN60D1430FRSL-ND
Product Name RES 143 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers