Vishay Intertechnology, Inc. RES 137K OHM 1/4W 1% AXIAL RN60D1373FRE6

Description
RES 137Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 137Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/4W 1% AXIAL - RN60D1373FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/4W 1% AXIAL
RN60D1373FRE6
RES 137K OHM 1/4W 1% AXIAL RN60D1373FRE6
RES 137Kohm 1/4W 1% AXIAL

RES 137Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1373FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1373FRE6-ND
Through Hole Resistors RN60D1373FRE6-ND
137 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

137 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,137Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C0906 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,137Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C0906
Resistor,metal Film,137Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C0906
Resistor,Metal Film,137KOhms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,137KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D1373FRE6 RN60D1373FRE6-ND 59C0906
Product Name RES 137K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,137Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details