Vishay Precision Group RN60D1212FB14 RN60D1212FB14

Description
RN60D1212FB14
Request a Quote Datasheet
Description
RN60D1212FB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN60D1212FB14 - RN60D1212FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN60D1212FB14
RN60D1212FB14
RN60D1212FB14 RN60D1212FB14
RN60D1212FB14

RN60D1212FB14

Supplier's Site
Through Hole Resistors - 541-RN60D1212FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D1212FB14-ND
Through Hole Resistors 541-RN60D1212FB14-ND
12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 12.1Kohm, 250Mw, 1%; Resistance Vishay - 83F1625 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 12.1Kohm, 250Mw, 1%; Resistance Vishay
83F1625
Metal Film Resistor, 12.1Kohm, 250Mw, 1%; Resistance Vishay 83F1625
METAL FILM RESISTOR, 12.1KOHM, 250mW, 1%; Resistance:12.1kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 12.1KOHM, 250mW, 1%; Resistance:12.1kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 12.1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200568 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 12.1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200568
Resistor;Metal Film;Res 12.1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200568
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D1212FB14 541-RN60D1212FB14-ND 83F1625 70200568
Product Name RN60D1212FB14 Through Hole Resistors Metal Film Resistor, 12.1Kohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 12.1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details