Vishay Intertechnology, Inc. Through Hole Resistors RN60D1151FRSL

Description
1.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D1151FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1151FRSL-ND
Through Hole Resistors RN60D1151FRSL-ND
1.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.15K OHM 1/4W 1% AXIAL - RN60D1151FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/4W 1% AXIAL
RN60D1151FRSL
RES 1.15K OHM 1/4W 1% AXIAL RN60D1151FRSL
RES 1.15Kohm 1/4W 1% AXIAL

RES 1.15Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60D1151FRSL-ND RN60D1151FRSL
Product Name Through Hole Resistors RES 1.15K OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details