Vishay Intertechnology, Inc. RES 107 OHM 1/4W 1% AXIAL RN60D1070FRE6

Description
RES 107ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 107ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 1/4W 1% AXIAL - RN60D1070FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/4W 1% AXIAL
RN60D1070FRE6
RES 107 OHM 1/4W 1% AXIAL RN60D1070FRE6
RES 107ohm 1/4W 1% AXIAL

RES 107ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1070FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1070FRE6-ND
Through Hole Resistors RN60D1070FRE6-ND
107 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

107 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,107Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C0724 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,107Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C0724
Resistor,metal Film,107Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C0724
Resistor,Metal Film,107Ohms,300WV,1 +/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,107Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D1070FRE6 RN60D1070FRE6-ND 59C0724
Product Name RES 107 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,107Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details