Vishay Intertechnology, Inc. RES 105K OHM 1/4W 1% AXIAL RN60D1053FRSL

Description
RES 105Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 105Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1/4W 1% AXIAL - RN60D1053FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/4W 1% AXIAL
RN60D1053FRSL
RES 105K OHM 1/4W 1% AXIAL RN60D1053FRSL
RES 105Kohm 1/4W 1% AXIAL

RES 105Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1053FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1053FRSL-ND
Through Hole Resistors RN60D1053FRSL-ND
105 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

105 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1053FRSL RN60D1053FRSL-ND
Product Name RES 105K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details