Vishay Intertechnology, Inc. Through Hole Resistors RN60C9763BRE6

Description
976 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
976 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C9763BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9763BRE6-ND
Through Hole Resistors RN60C9763BRE6-ND
976 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

976 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 976K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C9763BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 976K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C9763BRE6
Res Metal Film 976K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C9763BRE6
Res Metal Film 976K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 976K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,976Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 59C0652 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,976Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
59C0652
Resistor,metal Film,976Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 59C0652
Resistor,Metal Film,976KOhms,300WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,976KOhms,300WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C9763BRE6-ND RN60C9763BRE6 59C0652
Product Name Through Hole Resistors Res Metal Film 976K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,976Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details