Vishay Intertechnology, Inc. RES 9.76K OHM 1/4W 1% AXIAL RN60C9761FR36

Description
RES 9.76Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.76Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/4W 1% AXIAL - RN60C9761FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/4W 1% AXIAL
RN60C9761FR36
RES 9.76K OHM 1/4W 1% AXIAL RN60C9761FR36
RES 9.76Kohm 1/4W 1% AXIAL

RES 9.76Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9761FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9761FR36-ND
Through Hole Resistors RN60C9761FR36-ND
9.76 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.76 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,9.76Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0644 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.76Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0644
Resistor,metal Film,9.76Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0644
Resistor,Metal Film,9.76KOhms,300WV ,1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,9.76KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C9761FR36 RN60C9761FR36-ND 59C0644
Product Name RES 9.76K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,9.76Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9760 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details