Vishay Intertechnology, Inc. RES 976 OHM 1/4W 1% AXIAL RN60C9760FBSL

Description
RES 976ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/4W 1% AXIAL - RN60C9760FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/4W 1% AXIAL
RN60C9760FBSL
RES 976 OHM 1/4W 1% AXIAL RN60C9760FBSL
RES 976ohm 1/4W 1% AXIAL

RES 976ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9760FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9760FBSL-ND
Through Hole Resistors RN60C9760FBSL-ND
976 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

976 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C9760FBSL RN60C9760FBSL-ND
Product Name RES 976 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers