Vishay Intertechnology, Inc. RES 9.53K OHM 1/4W .5% AXIAL RN60C9531DRE6

Description
RES 9.53Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 9.53Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/4W .5% AXIAL - RN60C9531DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/4W .5% AXIAL
RN60C9531DRE6
RES 9.53K OHM 1/4W .5% AXIAL RN60C9531DRE6
RES 9.53Kohm 1/4W .5% AXIAL

RES 9.53Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9531DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9531DRE6-ND
Through Hole Resistors RN60C9531DRE6-ND
9.53 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.53 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,9.53Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0614 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.53Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0614
Resistor,metal Film,9.53Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0614
Resistor,Metal Film,9.53KOhms,300WV ,.5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,9.53KOhms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C9531DRE6 RN60C9531DRE6-ND 59C0614
Product Name RES 9.53K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,9.53Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9530 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details