Vishay Intertechnology, Inc. RES 93.1K OHM 1/4W .25% AXIAL RN60C9312CBSL

Description
RES 93.1Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 93.1Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1K OHM 1/4W .25% AXIAL - RN60C9312CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1/4W .25% AXIAL
RN60C9312CBSL
RES 93.1K OHM 1/4W .25% AXIAL RN60C9312CBSL
RES 93.1Kohm 1/4W .25% AXIAL

RES 93.1Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60C9312CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C9312CBSL-ND
Through Hole Resistors RN60C9312CBSL-ND
93.1 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

93.1 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C9312CBSL RN60C9312CBSL-ND
Product Name RES 93.1K OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93100 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details