Vishay Intertechnology, Inc. Res Metal Film 86.6K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C8662BRE6

Description
Res Metal Film 86.6K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 86.6K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 86.6K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C8662BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 86.6K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C8662BRE6
Res Metal Film 86.6K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C8662BRE6
Res Metal Film 86.6K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 86.6K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C8662BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8662BRE6-ND
Through Hole Resistors RN60C8662BRE6-ND
86.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

86.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,86.6Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0481 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,86.6Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0481
Resistor,metal Film,86.6Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0481
Resistor,Metal Film,86.6KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,86.6KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C8662BRE6 RN60C8662BRE6-ND 59C0481
Product Name Res Metal Film 86.6K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,86.6Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers