Vishay Intertechnology, Inc. RES 8.66K OHM 1/4W .1% AXIAL RN60C8661BRE6

Description
RES 8.66Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/4W .1% AXIAL - RN60C8661BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/4W .1% AXIAL
RN60C8661BRE6
RES 8.66K OHM 1/4W .1% AXIAL RN60C8661BRE6
RES 8.66Kohm 1/4W .1% AXIAL

RES 8.66Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C8661BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8661BRE6-ND
Through Hole Resistors RN60C8661BRE6-ND
8.66 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.66 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,8.66Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0473 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.66Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0473
Resistor,metal Film,8.66Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0473
Resistor,Metal Film,8.66KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,8.66KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C8661BRE6 RN60C8661BRE6-ND 59C0473
Product Name RES 8.66K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,8.66Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers