Vishay Intertechnology, Inc. RES 85.6 OHM 1/4W .1% AXIAL RN60C85R6BBSL

Description
RES 85.6ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 85.6ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 85.6 OHM 1/4W .1% AXIAL - RN60C85R6BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 85.6 OHM 1/4W .1% AXIAL
RN60C85R6BBSL
RES 85.6 OHM 1/4W .1% AXIAL RN60C85R6BBSL
RES 85.6ohm 1/4W .1% AXIAL

RES 85.6ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C85R6BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C85R6BBSL-ND
Through Hole Resistors RN60C85R6BBSL-ND
85.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

85.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C85R6BBSL RN60C85R6BBSL-ND
Product Name RES 85.6 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 85.6 ohms 85.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers