Vishay Intertechnology, Inc. Res Metal Film 806K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C8063BRE6

Description
Res Metal Film 806K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 806K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 806K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C8063BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 806K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C8063BRE6
Res Metal Film 806K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C8063BRE6
Res Metal Film 806K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 806K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C8063BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C8063BRE6-ND
Through Hole Resistors RN60C8063BRE6-ND
806 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

806 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,806Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 59C0380 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,806Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
59C0380
Resistor,metal Film,806Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 59C0380
Resistor,Metal Film,806KOhms,300WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,806KOhms,300WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C8063BRE6 RN60C8063BRE6-ND 59C0380
Product Name Res Metal Film 806K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,806Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers