Vishay Intertechnology, Inc. Through Hole Resistors RN60C78R7FRE6

Description
78.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
78.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C78R7FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C78R7FRE6-ND
Through Hole Resistors RN60C78R7FRE6-ND
78.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

78.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 78.7 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C78R7FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 78.7 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C78R7FRE6
Res Metal Film 78.7 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C78R7FRE6
Res Metal Film 78.7 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 78.7 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,78.7Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0315 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,78.7Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0315
Resistor,metal Film,78.7Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0315
Resistor,Metal Film,78.7Ohms,300WV, 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,78.7Ohms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C78R7FRE6-ND RN60C78R7FRE6 59C0315
Product Name Through Hole Resistors Res Metal Film 78.7 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,78.7Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers