Vishay Intertechnology, Inc. RES 78.7 OHM 1/4W .5% AXIAL RN60C78R7DRE6

Description
RES 78.7ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 78.7ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 1/4W .5% AXIAL - RN60C78R7DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1/4W .5% AXIAL
RN60C78R7DRE6
RES 78.7 OHM 1/4W .5% AXIAL RN60C78R7DRE6
RES 78.7ohm 1/4W .5% AXIAL

RES 78.7ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C78R7DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C78R7DRE6-ND
Through Hole Resistors RN60C78R7DRE6-ND
78.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

78.7 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C78R7DRE6 RN60C78R7DRE6-ND
Product Name RES 78.7 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78.7 ohms 78.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers