Vishay Intertechnology, Inc. RES 750K OHM 1/4W 1% AXIAL RN60C7503FB14

Description
RES 750Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/4W 1% AXIAL - RN60C7503FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/4W 1% AXIAL
RN60C7503FB14
RES 750K OHM 1/4W 1% AXIAL RN60C7503FB14
RES 750Kohm 1/4W 1% AXIAL

RES 750Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C7503FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7503FB14-ND
Through Hole Resistors RN60C7503FB14-ND
750 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

750 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,750Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 59C0287 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,750Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
59C0287
Resistor,metal Film,750Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 59C0287
Resistor,Metal Film,750KOhms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,750KOhms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C7503FB14 RN60C7503FB14-ND 59C0287
Product Name RES 750K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,750Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers