Vishay Intertechnology, Inc. Res Metal Film 74.1 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C74R1DB14

Description
Res Metal Film 74.1 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 74.1 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 74.1 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C74R1DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 74.1 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C74R1DB14
Res Metal Film 74.1 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C74R1DB14
Res Metal Film 74.1 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 74.1 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60C74R1DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C74R1DB14-ND
Through Hole Resistors RN60C74R1DB14-ND
74.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

74.1 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,74.1Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0249 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,74.1Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0249
Resistor,metal Film,74.1Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0249
Resistor,Metal Film,74.1Ohms,300WV, .5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,74.1Ohms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C74R1DB14 RN60C74R1DB14-ND 59C0249
Product Name Res Metal Film 74.1 Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,74.1Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details