Vishay Intertechnology, Inc. RES 73.2 OHM 1/4W .1% AXIAL RN60C73R2BR36

Description
RES 73.2ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1/4W .1% AXIAL - RN60C73R2BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1/4W .1% AXIAL
RN60C73R2BR36
RES 73.2 OHM 1/4W .1% AXIAL RN60C73R2BR36
RES 73.2ohm 1/4W .1% AXIAL

RES 73.2ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C73R2BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C73R2BR36-ND
Through Hole Resistors RN60C73R2BR36-ND
73.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

73.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C73R2BR36 RN60C73R2BR36-ND
Product Name RES 73.2 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers