Vishay Intertechnology, Inc. RES 73.2K OHM 1/4W .1% AXIAL RN60C7322BRE6

Description
RES 73.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 73.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/4W .1% AXIAL - RN60C7322BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/4W .1% AXIAL
RN60C7322BRE6
RES 73.2K OHM 1/4W .1% AXIAL RN60C7322BRE6
RES 73.2Kohm 1/4W .1% AXIAL

RES 73.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C7322BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7322BRE6-ND
Through Hole Resistors RN60C7322BRE6-ND
73.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

73.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,73.2Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0240 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,73.2Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0240
Resistor,metal Film,73.2Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0240
Resistor,Metal Film,73.2KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,73.2KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C7322BRE6 RN60C7322BRE6-ND 59C0240
Product Name RES 73.2K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,73.2Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details