Vishay Intertechnology, Inc. Res Metal Film 715K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C7153FRE6

Description
Res Metal Film 715K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 715K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 715K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C7153FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 715K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C7153FRE6
Res Metal Film 715K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C7153FRE6
Res Metal Film 715K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 715K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C7153FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C7153FRE6-ND
Through Hole Resistors RN60C7153FRE6-ND
715 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

715 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,715Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 59C0221 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,715Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
59C0221
Resistor,metal Film,715Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 59C0221
Resistor,Metal Film,715KOhms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,715KOhms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C7153FRE6 RN60C7153FRE6-ND 59C0221
Product Name Res Metal Film 715K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,715Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details