Vishay Intertechnology, Inc. Res Metal Film 69.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C69R8FRE6

Description
Res Metal Film 69.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 69.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 69.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C69R8FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 69.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C69R8FRE6
Res Metal Film 69.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C69R8FRE6
Res Metal Film 69.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 69.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C69R8FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C69R8FRE6-ND
Through Hole Resistors RN60C69R8FRE6-ND
69.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

69.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,69.8Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,69.8Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0152
Resistor,metal Film,69.8Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0152
Resistor,Metal Film,69.8Ohms,300WV, 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,69.8Ohms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C69R8FRE6 RN60C69R8FRE6-ND 59C0152
Product Name Res Metal Film 69.8 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,69.8Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details