Vishay Intertechnology, Inc. RES 6.98K OHM 1/4W .5% AXIAL RN60C6981DBSL

Description
RES 6.98Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/4W .5% AXIAL - RN60C6981DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/4W .5% AXIAL
RN60C6981DBSL
RES 6.98K OHM 1/4W .5% AXIAL RN60C6981DBSL
RES 6.98Kohm 1/4W .5% AXIAL

RES 6.98Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6981DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6981DBSL-ND
Through Hole Resistors RN60C6981DBSL-ND
6.98 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.98 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6981DBSL RN60C6981DBSL-ND
Product Name RES 6.98K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details